Status: | Unknown |
---|---|
Series: | 11K Series |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | 0.25" |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round |
Knob Diameter | 12.7mm |
Product Range | 11K Series |
Control Knob, Nylon, Black, 12.7Mm | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Control Knobs, Knob Style: 5019, Spring Clip, Knob Material: Nylon, Knob Shaft | Grayhill 11K5019-KCNB | RS Americas |
Knobs & Dials Control KnobStyle .250 dia shaft Black | Sager |
Where can I find additional details, specifications and documents for a 11K5019-KCNB?
Additional datasheets, footprints and schematics for 11K5019-KCNB are listed on our Part Details page. You can also find images and similar parts to 11K5019-KCNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5019-KCNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5019-KCNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5019-KCNB fall under?
The 11K5019-KCNB is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 11K5019-KCNB when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5019-KCNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5019-KCNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11K5019-KCNB have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 11K5019-KCNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5019-KCNB often in real-time on the comparison pages.
What if I can't find stock of 11K5019-KCNB?
You can fill out our help required form which you can use to request a quote for 11K5019-KCNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.