Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.66
|
253
in stock
|
Buy Now | |
RS Americas
from US$8.75
|
807
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
32
in stock
|
Buy Now | |
element14
from US$11.07
|
32
in stock
|
Buy Now | |
Farnell
from US$10.27
|
32
in stock
|
Buy Now | |
Future Electronics
from US$6.74
|
-
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
Sager
from US$5.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 22.71mm |
Product Range | - |
Knob, Control Style, 0.250 Inch Dia. Shaft, Metal Insert w/Set Screws, Blk | Grayhill 11K5015-KMNB | RS Americas |
Black Nylon Control Style Knob | RS |
Round Knurled Control Knob, 6.35Mm | Newark Electronics |
Control KnobStyle 5015, .250 dia. shaft | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials Control KnobStyle .250 dia shaft Black | Sager |
Where can I find additional details, specifications and documents for a 11K5015-KMNB?
Additional datasheets, footprints and schematics for 11K5015-KMNB are listed on our Part Details page. You can also find images and similar parts to 11K5015-KMNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5015-KMNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5015-KMNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5015-KMNB fall under?
The 11K5015-KMNB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 11K5015-KMNB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5015-KMNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5015-KMNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11K5015-KMNB have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 11K5015-KMNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5015-KMNB often in real-time on the comparison pages.
What if I can't find stock of 11K5015-KMNB?
You can fill out our help required form which you can use to request a quote for 11K5015-KMNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.