Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
No stock
|
Buy Now | |
RS Americas
from US$2.40
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
50
in stock
|
Buy Now | |
element14
from US$4.34
|
50
in stock
|
Buy Now | |
Farnell
from US$5.27
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$4.74
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
Sager
from US$3.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round Fluted |
Knob Diameter | 17.78mm |
Product Range | - |
Colour | Black |
Knob Dia - Imperial | 0.7" |
Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black | Grayhill 11K5014-KCNB | RS Americas |
Round Fluted Control Knob, 6.35Mm | Newark Electronics |
ROUND FLUTED CONTROL KNOB, 6.35MM | element14 |
Black Nylon Control Style Knob | RS |
Switch Access Rotary Switch Round Knob | Future Electronics |
Knobs & Dials .25 dia Nylon Black KnobStyle 5014 | Sager |
Where can I find additional details, specifications and documents for a 11K5014-KCNB?
Additional datasheets, footprints and schematics for 11K5014-KCNB are listed on our Part Details page. You can also find images and similar parts to 11K5014-KCNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5014-KCNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5014-KCNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5014-KCNB fall under?
The 11K5014-KCNB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 11K5014-KCNB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5014-KCNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5014-KCNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11K5014-KCNB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 11K5014-KCNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5014-KCNB often in real-time on the comparison pages.
What if I can't find stock of 11K5014-KCNB?
You can fill out our help required form which you can use to request a quote for 11K5014-KCNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.