Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.25N-m |
Product Range | CX Series |
RoHS Compliant | Yes |
Basic / Snap Action Switches ENCLOSED SWITCH | Rapid Electronics |
Honeywell Basic / Snap Action Switches ENCLOSED SW | Distrelec |
Limit Switch, Spdt, Rotary, 15A, 480Vac | Newark Electronics |
Limit Switch, Series CX, Side Rotary, Lever not included | Honeywell 11CX5C | RS Americas |
Where can I find additional details, specifications and documents for a 11CX5C?
Additional datasheets, footprints and schematics for 11CX5C are listed on our Part Details page. You can also find images and similar parts to 11CX5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11CX5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11CX5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11CX5C fall under?
The 11CX5C is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 11CX5C when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11CX5C you can contact the distributor directly for product support, shipping queries etc.
Is the 11CX5C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11CX5C have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 11CX5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11CX5C often in real-time on the comparison pages.
What if I can't find stock of 11CX5C?
You can fill out our help required form which you can use to request a quote for 11CX5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.