Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.25N-m |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, Spdt, Rotary, 15A, 480Vac | Newark Electronics |
Limit Switch, Explosion Proof, Short Housing, Side Rotary, SPD, 1NC/1NO | Honeywell 11CX1 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 15A 250VAC SPD 1NC/1NO | Sager |
Where can I find additional details, specifications and documents for a 11CX1?
Additional datasheets, footprints and schematics for 11CX1 are listed on our Part Details page. You can also find images and similar parts to 11CX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11CX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11CX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11CX1 fall under?
The 11CX1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 11CX1 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11CX1 you can contact the distributor directly for product support, shipping queries etc.
Is the 11CX1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11CX1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 11CX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11CX1 often in real-time on the comparison pages.
What if I can't find stock of 11CX1?
You can fill out our help required form which you can use to request a quote for 11CX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.