11AA161-I/SN Part Information

Details for 11AA161-I/SN by Microchip Technology

11AA161

Part Description

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. This device has a unique device address (0xA1) to help connect 2 UNI/O EEPROMs on the same bus.

Part Downloads

distributor space

Part Features

  • Single I/O Interface
  • 16 Kbit Memory Densities
  • 1.8-5.5V Operating Voltage
  • 10-100 kHz Operating Frequency
  • 1 Million Erase/Write Cycles
  • Software Write Protect: ¼, ½, or Full Array
  • Status Register
  • Set/Erase entire memory with a single command
  • ESD Protection > 4kV
  • Unique device address (0xA1) to connect 2 UNI/O EEPROMs on the same bus.

Part Specifications

Cascade 2
Data Retention (Years) 200
Density (Organization) 16K bit (x8)
Endurance 1,000,000
Max. Clock Freq. 100 kHz
Max. Stand By Current (ยตA) 1
Memory Organization 1
Min CLock Freq. 10 kHz
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Page Size (bytes) 16
ProgMemoryKB 2.00
Write Current 5
Write Speed (ms) 5
ESD 4000V
Memory Size 16K
Memory Size Num 16000
Read Current 3
Write Protect Scheme Quarter Array
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 16K, 2048 X 8 1.8V SERIAL EE, IND, ALTERNATE ADDRESS OPTION, 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES | Newark Electronics
  • EEPROM Serial 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America
  • 1.8V SINGLE WIRE SEEPROM WITH 16 KBITS OF MEMORY & DEVICE ADDRESS A0H | Microchip Technology Inc

Viewing Distributors for 11AA161-I/SN

Loading...
Loading Results for 11AA161-I/SN