Status: | Active |
---|---|
Series: | 11AA160 |
RoHS: | Compliant |
Prices starting from US$0.34
Single I/O Interface |
16 Kbit Memory Densities |
1.8-5.5V Operating Voltage |
10-100 kHz Operating Frequency |
1 Million Erase/Write Cycles |
Software Write Protect: ¼, ½, or Full Array |
Status Register |
Set/Erase entire memory with a single command |
ESD Protection > 4kV |
Noise Filtration Circuitry |
Density (Organization) | 16K bit (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 100 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
Verilog Model - 11xx160 Devices |
IBIS Model - 11xx160 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Reference Manuals |
---|
UNI/O® Bus Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
16K, 2048 X 8 1.8V Serial Ee, Ind 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip 11AA160T-I/MS | Newark Electronics |
EEPROM Serial 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin MSOP T/R | Avnet America |
1.8V SINGLE WIRE SEEPROM WITH 16 KBITS OF MEMORY & DEVICE ADDRESS A0H | Microchip Technology |
16K, 2048 X 8 1.8V SERIAL EE, IND | Microchip Technology Inc. 11AA160T-I/MS | RS Americas |
16K, 2048 X 8 1.8V SERIAL EE, IND | Farnell |
Where can I find additional details, specifications and documents for a 11AA160T-I/MS?
Additional datasheets, footprints and schematics for 11AA160T-I/MS are listed on our Part Details page. You can also find images and similar parts to 11AA160T-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11AA160T-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11AA160T-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11AA160T-I/MS fall under?
The 11AA160T-I/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 11AA160T-I/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11AA160T-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 11AA160T-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 11AA160T-I/MS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 11AA160T-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11AA160T-I/MS often in real-time on the comparison pages.
What if I can't find stock of 11AA160T-I/MS?
You can fill out our help required form which you can use to request a quote for 11AA160T-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.