Status: | Active |
---|---|
Series: | 11AA02E64 |
RoHS: | Compliant |
Pre-programmed Globally Unique, 64-bit IEEE MAC Address |
Single I/O, UNI/O® Serial Interface Bus |
Low-Power CMOS Technology -- 1 mA active current, typical -- 1 µA standby current (max.) |
256 x 8 Bit Organization |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kbps Max. Bit Rate – Equivalent to 100 kHz Clock Frequency |
Self-Timed Write Cycle (including Auto-Erase |
Page-Write Buffer for up to 16 Bytes |
STATUS Register for Added Control -- Write enable latch bit -- Write-In-Progress bit |
Block Write Protection -- Protect none, 1/4, 1/2 or all of array |
Built-in Write Protection -- Power-on/off data protection circuitry -- Write enable latch |
Endurance: 1,000,000 erase/write cycles |
Data retention: > 200 years |
ESD protection: > 4,000V |
3-lead SOT-23 and 8-lead SOIC Packages |
Available Temperature Ranges -- Industrial (I): -40C to +85C |
Density (Organization) | 2K bit (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 100 kHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Quarter Array |
Endurance | 1,000,000 |
Data Retention (Years) | 200 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - 11xx020 Devices |
IBIS Model - 11xx020 Devices |
Reference Manuals |
---|
UNI/O® Bus Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Microchip 11AA02E64-I/SN Serial EEPROM Memory, 2kbit, 1.8 to 5.5 V 8-Pin SOIC | Microchip Technology Inc. 11AA02E64-I/SN | RS Americas |
Serial Eeprom, 2Kbit, 100Khz, Soic-8 | Newark Electronics |
EEPROM Serial 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin SOIC Tube | Avnet America |
2K, 256 X 8 1.8V SERIAL EE EUI64, IND | Microchip Technology |
SERIAL EEPROM, 2KBIT, 100KHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a 11AA02E64-I/SN?
Additional datasheets, footprints and schematics for 11AA02E64-I/SN are listed on our Part Details page. You can also find images and similar parts to 11AA02E64-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11AA02E64-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11AA02E64-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11AA02E64-I/SN fall under?
The 11AA02E64-I/SN is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 11AA02E64-I/SN when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11AA02E64-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 11AA02E64-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 11AA02E64-I/SN have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for 11AA02E64-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11AA02E64-I/SN often in real-time on the comparison pages.
What if I can't find stock of 11AA02E64-I/SN?
You can fill out our help required form which you can use to request a quote for 11AA02E64-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.