Options for Price Comparison
Distributor Statistics for 11LC020-I/P
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 11LC020-I/P
Details for 11LC020-I/P by Microchip Technology
11LC020
11LC020-I/P
Buy Directly from Microchip Technology Inc (940 in stock) $0.2600
2.5V SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY & DEVICE ADDRESS A0H
11LC020-I/P image

11LC020-I/P by Microchip Technology

2.5V SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY & DEVICE ADDRESS A0H
Features
Single I/O Interface
2 Kbit Memory Density
2.5-5.5V Operating Voltage
10-100 kHz Operating Frequency
1 Million Erase/Write Cycles
Software Write Protect: ¼, ½, or Full Array
Status Register
Set/Erase entire memory with a single command
ESD Protection > 4kV
Noise Filtration Circuitry
Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.
Specifications
Density (Organization):
2K bit (x8)
Endurance:
1,000,000
Max. Clock Freq.:
100 kHz
Max. Stand By Current (µA):
1
Memory Organization:
1
Operating Voltage Min. (V):
2.5
Oper Voltage Max (V):
5.5
Page Size (bytes):
16
ProgMemoryKB:
0.25
Write Current:
5
Write Protected:
True
Write Speed (ms):
5
ESD:
4000V
Memory Org:
x8
Memory Size:
2K
Memory Size Num:
2000
Read Current:
3
Write Protect Scheme:
Quarter, Half, Whole Array
Temperature Range:
-40C to +85C
Alternate Descriptions
Microchip,EEPROM,11LC020-I/P RS Components
SERIAL EEPROM, 2KBIT, 100KHZ, DIP-8; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes Newark Electronics
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube Avnet America
2.5V SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY & DEVICE ADDRESS A0H Microchip Technology Inc
Microchip 11LC020-I/P Serial EEPROM Memory, 2kbit, 2.5 to 5.5 V 8-Pin PDIP Allied Electronics & Automation
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube Avnet Europe
11LC020 Series 2 Kbit (256 x 8) 5.5 V Through Hole UNI/O« Serial EEPROM - DIP-8 Future Electronics
Similar Part
Similar Part
Similar Part
Details for 11LC020-I/P by Microchip Technology
11LC020
11LC020-I/P
Buy Directly from Microchip Technology Inc (940 in stock) $0.2600
SERIAL EEPROM 2KBIT 100KHZ DIP-8
11LC020-I/P image

11LC020-I/P by Microchip Technology

SERIAL EEPROM 2KBIT 100KHZ DIP-8
Features
1 mA active current, typical
1 u00b5A standby current (max.) (I-temp)
100 kbps Max. Bit Rate u2013 Equivalent to 100 kHz Clock Frequency
128 x 8 through 2,048 x 8 Bit Organizations
3-lead SOT-23 and TO-92 Packages
4-lead Chip Scale Package
8-lead PDIP, SOIC, MSOP, TDFN Packages
Available Temperature Ranges:
Block Write Protection:
Built-in Write Protection:
Data retention: > 200 years
ESD protection: > 4,000V
Endurance: 1,000,000 erase/write cycles
High Reliability:
Low-Power CMOS Technology:
Output Slope Control to Eliminate Ground Bounce
Page-Write Buffer for up to 16 Bytes
Pb-Free and RoHS Compliant
Power-on/off data protection circuitry
Protect none, 1/4, 1/2 or all of array
STATUS Register for Added Control:
Schmitt Trigger Inputs for Noise Suppression
Self-Timed Write Cycle (including Auto-Erase)
Write enable latch
Write enable latch bit
Write-In-Progress bit
Part Information
11LC020-I/P image
RoHS Compliant
Description
The Microchip Technology Inc. 11AAXXX/11LCXXX (11XX*) devices are a family of 1 Kbit through 16 Kbit Serial Electrically Erasable PROMs. The devices are organized in blocks of x8-bit memory and support the patented** single I/O UNI/O® serial bus. By using Manchester encoding techniques, the clock and data are combined into a single, serial bit stream (SCIO), where the clock signal is extracted by the receiver to correctly decode the timing and value of each bit. Low-voltage design permits operation down to 1.8V (for 11AAXXX devices), with standby and active currents of only 1 uA and 1 mA, respectively. The 11XX family is available in standard packages including 8-lead PDIP and SOIC, and advanced pack- aging including 3-lead SOT-23, 3-lead TO-92, 4-lead Chip Scale, 8-lead TDFN, and 8-lead MSOP.
Specifications
Memory Interface Type:
Serial UNI/O
Memory Size:
2Kbit
EEPROM Memory Configuration:
256 x 8bit
Clock Frequency:
100kHz
Memory Case Style:
DIP
No. of Pins:
8Pins
Supply Voltage Min:
2.5V
Supply Voltage Max:
5.5V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
2Kbit UNI/O Serial EEPROM
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Automotive Qualification Standard:
AEC-Q100
Clock Frequency Max:
100kHz
IC Generic Number:
11LC020
IC Interface Type:
Serial UNI/O
IC Temperature Range:
Industrial
Memory Density:
2Kbit
Memory Type:
EEPROM
Memory Voltage Vcc:
2.5V
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Range:
2.5V to 5.5V
Alternate Descriptions
Microchip,EEPROM,11LC020-I/P RS Components
SERIAL EEPROM, 2KBIT, 100KHZ, DIP-8; Memory Interface Type:Serial UNI/O; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:100kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes Newark Electronics
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube Avnet America
2.5V SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY & DEVICE ADDRESS A0H Microchip Technology Inc
Microchip 11LC020-I/P Serial EEPROM Memory, 2kbit, 2.5 to 5.5 V 8-Pin PDIP Allied Electronics & Automation
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube Avnet Europe
11LC020 Series 2 Kbit (256 x 8) 5.5 V Through Hole UNI/O« Serial EEPROM - DIP-8 Future Electronics