Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,923
in stock
|
Buy Now | |
element14
from US$0.47
|
276
in stock
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$3.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 1/2 |
MSCP | 0.3 |
Average Bulb Life | 10000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Length / Height | 18mm |
LED / Lamp Size | T-1 1/2 |
Operating life Time | 10000h |
Power Rating | 1.12W |
Total Light Output | 3.8lm |
Voltage Rating VAC | 28V |
Lamp, Incandescent,wedge, 28V, 1.12W | Newark Electronics |
LAMP, WEDGE, T1.1/2, 28V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
10-pin IDC Socket Rainbow Breakout Cable | Adafruit Industries 1199 | RS Americas |
Where can I find additional details, specifications and documents for a 1199?
Additional datasheets, footprints and schematics for 1199 are listed on our Part Details page. You can also find images and similar parts to 1199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1199 fall under?
The 1199 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1199 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1199 you can contact the distributor directly for product support, shipping queries etc.
Is the 1199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1199 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1199 often in real-time on the comparison pages.
What if I can't find stock of 1199?
You can fill out our help required form which you can use to request a quote for 1199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.