Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Dual Positions | 22 |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Palladium Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Palladium Nickel |
Height | 13.85mm |
Housing Material | Valox 420 SEO |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Full palladium-nickel plated posts and other platings and plating thicknesses can be made available. |
Packaging Quantity | 6 |
Packaging Method | Tube |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Amp Pace Conn 22Pos 100X200C/L Rohs Compliant: No |Amp Te Connectivity 119738-8 | Newark Electronics |
Conn Card Edge SKT 44 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 119738-8?
Additional datasheets, footprints and schematics for 119738-8 are listed on our Part Details page. You can also find images and similar parts to 119738-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119738-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119738-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119738-8 fall under?
The 119738-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 119738-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119738-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 119738-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119738-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 119738-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119738-8 often in real-time on the comparison pages.
What if I can't find stock of 119738-8?
You can fill out our help required form which you can use to request a quote for 119738-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.