1196 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, BA15D, 12.5V, 37.5W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.31


Distributor Starting From Stock
Logo for RS Americas RS Americas US$1,219.98
-
Buy Now
Logo for TestEquity TestEquity US$116.77
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12.5V
Lamp Base Type BA15d
Bulb Size RP-11
MSCP 50
Average Bulb Life 300h
Power Rating 37.5W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Ba15D, 12.5V, 37.5W | Newark Electronics


1196 Semiconductors - Tools by Adafruit Industries

Slip Ring with Flange - 22mm diameter 12 wires max 240V @ 2A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

1196 Tapes by Hauppauge

WINTV-HVR-1250 HDTV TUNER PCI-EXPRESS X1 SINGLE TUNER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

1196 Accessories - Miscellaneous by 3M

6" DYNA-COUPLER W/POUCH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Detection & Monitoring Equipment, 6in DynaCoupler with Pouch | 3M 1196 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1196?

Additional datasheets, footprints and schematics for 1196 are listed on our Part Details page. You can also find images and similar parts to 1196 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1196 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1196 fall under?

The 1196 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1196 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1196 you can contact the distributor directly for product support, shipping queries etc.

Is the 1196 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1196 have stock available?

Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 1196.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1196 often in real-time on the comparison pages.

What if I can't find stock of 1196?

You can fill out our help required form which you can use to request a quote for 1196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay