Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 68.58mm |
---|---|
Current Type | DC |
Supply Voltage | 24VDC |
Flow Rate - Imperial | 34cu.ft/min |
Flow Rate - Metric | 58m³/h |
Series | Minijammer |
SVHC | No SVHC (19-Dec-2011) |
External Length / Height | 68.58mm |
Flow Rate | 16l/s |
Flow Rate Max | 16l/s |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outlet Outside Diameter | 22.4mm |
Pressure Max | 30mbar |
Supply Voltage V DC | 24V |
Low Voltage Brushless DC Blower 24 Volt | RS |
Where can I find additional details, specifications and documents for a 119384-52?
Additional datasheets, footprints and schematics for 119384-52 are listed on our Part Details page. You can also find images and similar parts to 119384-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119384-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119384-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119384-52 fall under?
The 119384-52 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 119384-52 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119384-52 you can contact the distributor directly for product support, shipping queries etc.
Is the 119384-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119384-52 have stock available?
Authorised distributors including RS Americas, RS and Farnell have stock available or on a lead time for 119384-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119384-52 often in real-time on the comparison pages.
What if I can't find stock of 119384-52?
You can fill out our help required form which you can use to request a quote for 119384-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.