Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | BLDC Low Voltage |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 76mm |
External Depth | 19.81mm |
Flow Rate - Metric | 8.5l/s |
Flow Rate - Imperial | 18cu.ft/min |
Noise Rating | - |
Bearing Type | - |
Power Connection Type | 2 Lead Wires |
Power Rating | - |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 76mm |
External Height | 74.68mm |
External Width | 86.84mm |
Frame Dimensions | 74.68mm x 86.84mm x 70.36mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outlet Outside Diameter | 20.62mm |
Pressure Max | 24mbar |
6/12/24Vdc Low Voltage Blower | RS |
Blower, 76Mm, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 119350-51?
Additional datasheets, footprints and schematics for 119350-51 are listed on our Part Details page. You can also find images and similar parts to 119350-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119350-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119350-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119350-51 fall under?
The 119350-51 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 119350-51 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119350-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 119350-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119350-51 have stock available?
Authorised distributors including RS Americas, RS, Farnell and Newark Electronics have stock available or on a lead time for 119350-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119350-51 often in real-time on the comparison pages.
What if I can't find stock of 119350-51?
You can fill out our help required form which you can use to request a quote for 119350-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.