Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | BLDC High Voltage |
---|---|
Supply Voltage | 240V |
Current Type | AC |
Fan Frame Size | 149.4mm |
External Depth | 161.29mm |
Flow Rate - Metric | 277.5l/s |
Flow Rate - Imperial | 140cu.ft/min |
Noise Rating | - |
Bearing Type | - |
Power Connection Type | Terminals |
Power Rating | 1.2kW |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 5A |
External Height | 149.4mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outer Diameter | 145mm |
Outlet Outside Diameter | 44.45mm |
Power Consumption | 1.2kW |
Pressure Max | 241mbar |
Type | E |
145mm ByPass Blower 1200 W 2 Stage | RS |
Where can I find additional details, specifications and documents for a 119153-51?
Additional datasheets, footprints and schematics for 119153-51 are listed on our Part Details page. You can also find images and similar parts to 119153-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119153-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119153-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119153-51 fall under?
The 119153-51 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 119153-51 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119153-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 119153-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119153-51 have stock available?
Authorised distributors including RS Americas, RS and Farnell have stock available or on a lead time for 119153-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119153-51 often in real-time on the comparison pages.
What if I can't find stock of 119153-51?
You can fill out our help required form which you can use to request a quote for 119153-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.