Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M3 |
Screw Length | 12mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Cheese Head Slotted |
Product Range | - |
Box Quantity | 100 |
Driver Type | Slotted |
External Length / Height | 12mm |
Height | 12mm |
Material | Nylon 6.6 |
Thread Size | M3 |
Thread Type | Metric |
SCREW, CHEESE, NYLON, M3X12, PK100 | Farnell |
Where can I find additional details, specifications and documents for a 119030012?
Additional datasheets, footprints and schematics for 119030012 are listed on our Part Details page. You can also find images and similar parts to 119030012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119030012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119030012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119030012 fall under?
The 119030012 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 119030012 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119030012 you can contact the distributor directly for product support, shipping queries etc.
Is the 119030012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119030012 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 119030012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119030012 often in real-time on the comparison pages.
What if I can't find stock of 119030012?
You can fill out our help required form which you can use to request a quote for 119030012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.