Primary Product Material | Plastic |
---|---|
Primary Product Color | Black |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
KEYING PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Black Operating Temperature (Max): 185 °F Operating Temperature (Max): 85 °C Operating Temperature Range: -55 – 85 °C Keying Plug Black | Connector Hardware | Part Number: 118982-1 | Internal Number: 118982-1 | TE Connectivity | TE Store |
Keying Plug |Amp Te Connectivity 118982-1 | Newark Electronics |
Connector Accessories Keying Plug Plastic | Avnet America |
KEYING PLUG | TE Connectivity 118982-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Economate Series |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP Economate Series Connectors |
Product Range | Economate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 118982-1?
Additional datasheets, footprints and schematics for 118982-1 are listed on our Part Details page. You can also find images and similar parts to 118982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 118982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 118982-1 fall under?
The 118982-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 118982-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 118982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 118982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 118982-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 118982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 118982-1 often in real-time on the comparison pages.
What if I can't find stock of 118982-1?
You can fill out our help required form which you can use to request a quote for 118982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.