Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material Thickness | 5µin, .127µm |
---|---|
Contact Mating Area Plating Material Thickness | 1.27µm, 50 – 50µin |
Contact Base Material | Beryllium Copper |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention Type | Action/Compliant Tail |
Wire Insulation Support | Without |
PCB Mount Retention | With |
実装方法 | Package |
Packaging Quantity | 600 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .5in, 12.7mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C |
Economate Ii 53 Pos Comb Rohs Compliant: Yes |Amp Te Connectivity 118438-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Combs | Avnet America |
Headers & Wire Housings ECONOMATE II 53 POS COMB | Sager |
Where can I find additional details, specifications and documents for a 118438-1?
Additional datasheets, footprints and schematics for 118438-1 are listed on our Part Details page. You can also find images and similar parts to 118438-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 118438-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118438-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 118438-1 fall under?
The 118438-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 118438-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 118438-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 118438-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 118438-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 118438-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 118438-1 often in real-time on the comparison pages.
What if I can't find stock of 118438-1?
You can fill out our help required form which you can use to request a quote for 118438-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.