Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy 725 |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | .0254µm, 1µin |
Contact Mating Area Plating Material | Gold |
Contact Resistance | 8mΩ |
Insulation Resistance | 2000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Quantity | 400 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 17.45mm, .687in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Post F-Thru 100 C/L 30/1Au 13P |Amp Te Connectivity 118385-5 | Newark Electronics |
Conn Connecter Headers and PCB Receptacles POS Crimpmm ST Cable Mount Combs | Avnet America |
Where can I find additional details, specifications and documents for a 118385-5?
Additional datasheets, footprints and schematics for 118385-5 are listed on our Part Details page. You can also find images and similar parts to 118385-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 118385-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118385-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 118385-5 fall under?
The 118385-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 118385-5 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 118385-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 118385-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 118385-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 118385-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 118385-5 often in real-time on the comparison pages.
What if I can't find stock of 118385-5?
You can fill out our help required form which you can use to request a quote for 118385-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.