Status: | Unknown |
---|---|
Series: | 1182 Series |
RoHS: | Compliant |
Power Rating | 1kVA |
---|---|
Secondary Voltages | 2 x 110V, 220V |
Secondary Current Nom | 9.1A |
Transformer Mounting | Panel |
Product Range | 1182 Series |
RoHS Compliant | Yes |
Transformer, Toroid, 220V, 1Kva | Newark Electronics |
Transformer, Toroidal Power, 117/234Vi, 1000VA, 220VCT at 4.5A, 110V at 9.1A | Hammond Manufacturing 1182S110 | RS Americas |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 1182S110?
Additional datasheets, footprints and schematics for 1182S110 are listed on our Part Details page. You can also find images and similar parts to 1182S110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1182S110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182S110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1182S110 fall under?
The 1182S110 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1182S110 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1182S110 you can contact the distributor directly for product support, shipping queries etc.
Is the 1182S110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1182S110 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 1182S110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1182S110 often in real-time on the comparison pages.
What if I can't find stock of 1182S110?
You can fill out our help required form which you can use to request a quote for 1182S110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.