1182R117 Toroidal Power Transformers by Hammond Manufacturing

TRANSFORMER, TOROID, 234V, 1KVA

Status: Unknown
Series: 1182 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$170.94

Distributor Stock
Logo for Farnell
Farnell
from US$181.10
1
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$186.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$170.94
1
in stock
Buy Now
Logo for element14
element14
from US$172.79
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$171.21
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 1kVA
Secondary Voltages 2 x 117V, 234V
Secondary Current Nom 8.5A
Transformer Mounting Panel
Product Range 1182 Series
RoHS Compliant Yes

Alternative Descriptions

Transformer, Toroid, 234V, 1Kva | Newark Electronics
Transformer, Toroidal Power, 117/234Vi, 1000VA, 234VCT at 4.27A, 117V at 8.5A | Hammond Manufacturing 1182R117 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1182R117?

Additional datasheets, footprints and schematics for 1182R117 are listed on our Part Details page. You can also find images and similar parts to 1182R117 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1182R117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182R117 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1182R117 fall under?

The 1182R117 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1182R117 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1182R117 you can contact the distributor directly for product support, shipping queries etc.

Is the 1182R117 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1182R117 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1182R117.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1182R117 often in real-time on the comparison pages.

What if I can't find stock of 1182R117?

You can fill out our help required form which you can use to request a quote for 1182R117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay