1182Q240P Toroidal Power Transformers by Hammond Manufacturing

TRANSFORMER, TOROID, 240V, 1.5KVA

Status: Unknown
Series: 1182 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$239.32

Distributor Stock
Logo for Farnell
Farnell
from US$350.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$239.32
3
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$260.40
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$247.43
-
Buy Now
Logo for element14
element14
from US$310.46
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 1.5kVA
Secondary Voltages 240V
Secondary Current Nom 6.3A
Transformer Mounting Panel
Product Range 1182 Series
RoHS Compliant Yes

Alternative Descriptions

Transformer, Toroid, 240V, 1.5Kva | Newark Electronics
Transformer, Toroidal Power, 117/234Vi, 1500VA, 240Vo at 6.3A | Hammond Manufacturing 1182Q240P | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1182Q240P?

Additional datasheets, footprints and schematics for 1182Q240P are listed on our Part Details page. You can also find images and similar parts to 1182Q240P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1182Q240P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1182Q240P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1182Q240P fall under?

The 1182Q240P is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1182Q240P when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1182Q240P you can contact the distributor directly for product support, shipping queries etc.

Is the 1182Q240P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1182Q240P have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1182Q240P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1182Q240P often in real-time on the comparison pages.

What if I can't find stock of 1182Q240P?

You can fill out our help required form which you can use to request a quote for 1182Q240P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay