1182M240 Part Information
Details for 1182M240 by Hammond Manufacturing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 153.1900 |
5 | 145.5300 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 625VA |
Secondary Voltages | 240V |
Secondary Current Nom | 2.6A |
Transformer Mounting | Panel |
Product Range | 1182 Series |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TRANSFORMER, TOROID, 240V, 625VA; Power Rating:625VA; Secondary Voltages:240V; Winding Type:Dual Primary, Single Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60.5mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1182M240?
Additional datasheets, footprints and schematics for 1182M240 are listed in our Part Details tab. You can also find the 1182M240 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1182M240 in the Pricing & Inventory tab next to part details. You can view 1182M240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1182M240 fall under?
The 1182M240 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1182M240 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1182M240 you can contact the distributor directly for product support, shipping queries etc.
Is the 1182M240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1182M240 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1182M240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1182M240 often in real-time on the comparison pages.
What if I can't find stock of 1182M240?
You can fill out our help required form which you can use to request a quote for 1182M240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.