Status: | Unknown |
---|---|
Series: | 1181 Series |
RoHS: | Unknown |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$678.46
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$14.33
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.33
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$469.52
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,417.14
|
-
|
Buy Now | |
RS Americas
from US$1,121.97
|
-
|
Buy Now | |
element14
from US$1,158.16
|
-
|
Buy Now | |
Farnell
from US$678.46
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 40Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 30AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 11.2mm |
Voltage Rating | 300V |
Product Range | 1181 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL2576 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
1181/40C SLATE 100 FT | Heilind Electronics |
22AWG 40 core 300V unshielded cable 30m | RS |
Wire | Transfer Multisort Elektronik |
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft | Newark Electronics |
Multiconductor Cable,40C,22 AWG,7x30,TC, PVC Ins, Slate PVC Jkt, UL CM, CSA CMG | Alpha Wire 1181/40C SL005 | RS Americas |
CABLE, 22AWG, 40CORE, 30.5M | element14 |
Where can I find additional details, specifications and documents for a 1181/40C SL005?
Additional datasheets, footprints and schematics for 1181/40C SL005 are listed on our Part Details page. You can also find images and similar parts to 1181/40C SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1181/40C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1181/40C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1181/40C SL005 fall under?
The 1181/40C SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1181/40C SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1181/40C SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1181/40C SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1181/40C SL005 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1181/40C SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1181/40C SL005 often in real-time on the comparison pages.
What if I can't find stock of 1181/40C SL005?
You can fill out our help required form which you can use to request a quote for 1181/40C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.