Status: | Unknown |
---|---|
Series: | 1181 Series |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.22
|
183
in stock
|
Buy Now | |
RS Americas
from US$0.0430
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0494
|
3,326
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0494
|
1,108
in stock
|
Buy Now | |
element14
from US$38.68
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$37.34
|
13
in stock
|
Buy Now | |
Avnet America
from US$34.68
|
-
|
Buy Now |
Tape Type | Conductive Shielding |
---|---|
Tape Backing Material | Copper Foil |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 3.66m |
Tape Length - Imperial | 12ft |
Tape Colour | Brown |
Product Range | 1181 Series |
SVHC | No SVHC (15-Jan-2018) |
TAPE, COPPER FOIL, 3.66M X 19.05MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Par 38 Guard Open-End No/Refl Steelzincp |Molex/woodhead 1181 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1181?
Additional datasheets, footprints and schematics for 1181 are listed on our Part Details page. You can also find images and similar parts to 1181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1181 fall under?
The 1181 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 1181 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1181 you can contact the distributor directly for product support, shipping queries etc.
Is the 1181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1181 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 1181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1181 often in real-time on the comparison pages.
What if I can't find stock of 1181?
You can fill out our help required form which you can use to request a quote for 1181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.