Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Mouldable Putty |
---|---|
Adhesive Colour | Grey |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Can |
Volume | - |
Weight | 500g |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Coating Coverage | 1106cm² |
Cure Time Max | 16h |
Cure Time Min | 4h |
Dielectric Strength | 5.9V/m |
Full Strength Cure Time | 16h |
Mix Ratio | 1.4 |
Mix Ratio by Volume | 1 |
Operating Temperature Max | 93°C |
Operating Temperature Min | 21°C |
Shear Strength | 18N/mm² |
Shelf Life | 3Yr |
Shore Hardness | 82 |
Storage Temperature Max | 21°C |
Storage Temperature Min | 21°C |
Type | Putty |
Volume Specific | 624 |
Weight Min | 500g |
Where can I find additional details, specifications and documents for a 11801?
Additional datasheets, footprints and schematics for 11801 are listed on our Part Details page. You can also find images and similar parts to 11801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11801 fall under?
The 11801 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 11801 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11801 you can contact the distributor directly for product support, shipping queries etc.
Is the 11801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11801 have stock available?
Authorised distributors including RS, RS Americas, Power and Signal Group and Farnell have stock available or on a lead time for 11801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11801 often in real-time on the comparison pages.
What if I can't find stock of 11801?
You can fill out our help required form which you can use to request a quote for 11801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.