Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.04
Product Range | - |
---|---|
Current Rating | 4A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 65VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Auto Fuse Holder |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL and UL Canada |
Breaking Capacity Current AC | 2000A |
External Depth | 24.4mm |
External Length / Height | 48.6mm |
External Width | 8.2mm |
Fuse Current | 4A |
No. of Mechanical Operations | 6000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a 1180-01-4A?
Additional datasheets, footprints and schematics for 1180-01-4A are listed on our Part Details page. You can also find images and similar parts to 1180-01-4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1180-01-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1180-01-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1180-01-4A fall under?
The 1180-01-4A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1180-01-4A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1180-01-4A you can contact the distributor directly for product support, shipping queries etc.
Is the 1180-01-4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1180-01-4A have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1180-01-4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1180-01-4A often in real-time on the comparison pages.
What if I can't find stock of 1180-01-4A?
You can fill out our help required form which you can use to request a quote for 1180-01-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.