118-055 LED Products by Bivar

LED MOUNT, 0.245", NYLON 6.6

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now

Specifications

Height 0.04"
External Diameter 0.245"
Spacer Material Nylon 6.6 (Polyamide 6.6)
Accessory Type LED Mount
For Use With TO-18 Transistors and T-1-3/4 (5mm) LEDs
RoHS Compliant Yes

Alternative Descriptions

Led Mount, 0.245", Nylon 6.6 | Newark Electronics
118 Series TO-18 / T-1 3/4 LED Mounts White Natural Nylon Perm-O-Pad | Future Electronics
PERM-O-PADS, Round, TO-18,T1 3/4 LED Mount,4 Lead,0.245 OD,0.04 Thick, Nylon, White | Bivar Inc. 118-055 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 118-055?

Additional datasheets, footprints and schematics for 118-055 are listed on our Part Details page. You can also find images and similar parts to 118-055 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 118-055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118-055 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 118-055 fall under?

The 118-055 is listed under Optoelectronics & Displays > LED Products > LED Spacers.

Can I view similar or alternative parts?

You can view similar parts to 118-055 when available in the LED Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 118-055 you can contact the distributor directly for product support, shipping queries etc.

Is the 118-055 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 118-055 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 118-055.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 118-055 often in real-time on the comparison pages.

What if I can't find stock of 118-055?

You can fill out our help required form which you can use to request a quote for 118-055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay