118-0017 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 7.2V, 800MAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.97

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.97
3
in stock
Buy Now

Specifications

Battery Voltage 7.2V
Battery Technology Nickel Cadmium
Battery Capacity 800mAh
Battery Size Code AA
Battery Terminals Connector
External Height 93.98mm
Weight 4.6oz
RoHS Compliant NA

Alternative Descriptions

Rechargeable Battery, 7.2V, 800Mah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 118-0017?

Additional datasheets, footprints and schematics for 118-0017 are listed on our Part Details page. You can also find images and similar parts to 118-0017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 118-0017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 118-0017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 118-0017 fall under?

The 118-0017 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 118-0017 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 118-0017 you can contact the distributor directly for product support, shipping queries etc.

Is the 118-0017 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 118-0017 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 118-0017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 118-0017 often in real-time on the comparison pages.

What if I can't find stock of 118-0017?

You can fill out our help required form which you can use to request a quote for 118-0017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay