Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Secondary Impedance | 8ohm |
---|---|
Transformer Mounting | Panel |
Impedance | 8ohm |
Insertion Loss | 2dB |
RoHS Compliant | Yes |
Transformer Line Matching 4W 8 OHM | Hammond Manufacturing 117F4 | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 117F4?
Additional datasheets, footprints and schematics for 117F4 are listed on our Part Details page. You can also find images and similar parts to 117F4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117F4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117F4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117F4 fall under?
The 117F4 is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 117F4 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117F4 you can contact the distributor directly for product support, shipping queries etc.
Is the 117F4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 117F4 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 117F4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117F4 often in real-time on the comparison pages.
What if I can't find stock of 117F4?
You can fill out our help required form which you can use to request a quote for 117F4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.