1179204 Cable by Pro Power

WIRE BK BS6231 RED 10MM 25M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$42.26


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Colour Red
Wire Gauge -
Conductor Area CSA 10mm²
Reel Length (Imperial) 82ft
Reel Length (Metric) 25m
No. of Max Strands x Strand Size 80 x 0.4mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 7.2mm
Approval Specification -
Product Range -
Current Rating 79A

Alternative Descriptions

WIRE, BK, BS6231, RED, 10MM, 25M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1179204?

Additional datasheets, footprints and schematics for 1179204 are listed on our Part Details page. You can also find images and similar parts to 1179204 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1179204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1179204 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1179204 fall under?

The 1179204 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1179204 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1179204 you can contact the distributor directly for product support, shipping queries etc.

Is the 1179204 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1179204 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 1179204.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1179204 often in real-time on the comparison pages.

What if I can't find stock of 1179204?

You can fill out our help required form which you can use to request a quote for 1179204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay