Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.78
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | - |
Conductor Area CSA | 6mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
No. of Max Strands x Strand Size | 84 x 0.32mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 5.3mm |
Approval Specification | - |
Product Range | - |
Current Rating | 56A |
WIRE, BK, BS6231, RED, 6MM, 25M | Farnell |
Where can I find additional details, specifications and documents for a 1179198?
Additional datasheets, footprints and schematics for 1179198 are listed on our Part Details page. You can also find images and similar parts to 1179198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1179198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1179198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1179198 fall under?
The 1179198 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 1179198 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1179198 you can contact the distributor directly for product support, shipping queries etc.
Is the 1179198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1179198 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1179198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1179198 often in real-time on the comparison pages.
What if I can't find stock of 1179198?
You can fill out our help required form which you can use to request a quote for 1179198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.