Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.11
|
1,918
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
1,918
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
Boersig
from US$2.66
|
-
|
Buy Now | |
TE Store
from US$4.49
|
-
|
Buy Now | |
Heilind Electronics
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.82
|
-
|
Buy Now | |
Heilind Electronics Asia
from US$2.49
|
-
|
Buy Now | |
Heilind Electronics Europe
from US$2.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 6 |
Keying | XX |
Contact Plating Material | Gold |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 8A |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
幅 | 25.91mm |
Height | 16.97mm, .668in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | .851in, 21.62mm |
Tail Length | 3.8mm, .149in |
Width | 1.02in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.81mm, .149in |
Housing Color | Black |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 23 |
Packaging Method | Box & Tube, Tube |
Series Number | 3000 |
Product Type | Connector |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Hdr 6 Pos R/A 30 Au Key Xx |Amp Te Connectivity 1-178137-3 | Newark Electronics |
Conn Power M 6 POS 3.81mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
DYNAMIC D3100 HDR H 6P ASSY | Boersig |
Special Order: DYNAMIC D3100 HDR H 6P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-178137-3 | Internal Number: 1-178137-3 | TE Connectivity | TE Store |
DYNAMIC 3100 HDR H 6P ASSY | Heilind Electronics |
Headers & Wire Housings HDR 6 POS R/A 30 AU KEY XX | Sager |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | Dynamic 3000 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold over Nickel Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-178137-3?
Additional datasheets, footprints and schematics for 1-178137-3 are listed on our Part Details page. You can also find images and similar parts to 1-178137-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-178137-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-178137-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-178137-3 fall under?
The 1-178137-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-178137-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-178137-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-178137-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-178137-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and TE Store have stock available or on a lead time for 1-178137-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-178137-3 often in real-time on the comparison pages.
What if I can't find stock of 1-178137-3?
You can fill out our help required form which you can use to request a quote for 1-178137-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.