Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
External Height | 106.68mm |
---|---|
Current Type | AC |
Supply Voltage | 240VAC |
Current Rating | 5A |
Flow Rate - Imperial | 0cu.ft/min |
Flow Rate - Metric | 522m³/h |
Power Connection Type | Terminals |
Series | Windjammer |
SVHC | No SVHC (19-Dec-2011) |
Depth | 81.53mm |
External Length / Height | 106.68mm |
Flow Rate | 32l/s |
Flow Rate Max | 145l/s |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outer Diameter | 145mm |
Outlet Outside Diameter | 31.75mm |
Power Consumption | 400W |
Pressure Max | 77mbar |
Supply Voltage Range | 240V AC |
Supply Voltage V AC | 240V |
Type | E |
Where can I find additional details, specifications and documents for a 117629-52?
Additional datasheets, footprints and schematics for 117629-52 are listed on our Part Details page. You can also find images and similar parts to 117629-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117629-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117629-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117629-52 fall under?
The 117629-52 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 117629-52 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117629-52 you can contact the distributor directly for product support, shipping queries etc.
Is the 117629-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 117629-52 have stock available?
There is no stock from authorised distributors for 117629-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117629-52 often in real-time on the comparison pages.
What if I can't find stock of 117629-52?
You can fill out our help required form which you can use to request a quote for 117629-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.