Status: | Unknown |
---|---|
Series: | ACT20M Series |
RoHS: | Unknown |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1Channels |
Accuracy % | 0.05% |
Output Accuracy | - |
Supply Voltage | 24V |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | ACT20M Series |
SVHC | No SVHC (15-Jan-2018) |
ACT20M-AI-AO-S | RS |
Signal Conv, Isolated, 1-Ch, Din Rail | Newark Electronics |
Weidmüller Analogue Signal Isolating Converter, 24V, 1x Current / Voltage, IP20, Screw Terminal | Distrelec |
SIGNAL CONV, ISOLATED, 1-CH, DIN RAIL | Farnell |
Signal Converter/Insulator 1-Channel Input/Output Voltage and Current Output 24VDC Supply Voltage DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1176000000?
Additional datasheets, footprints and schematics for 1176000000 are listed on our Part Details page. You can also find images and similar parts to 1176000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1176000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1176000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1176000000 fall under?
The 1176000000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 1176000000 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1176000000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1176000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1176000000 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1176000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1176000000 often in real-time on the comparison pages.
What if I can't find stock of 1176000000?
You can fill out our help required form which you can use to request a quote for 1176000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.