Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Blocking Capacitor |
---|---|
For Use With | Keysight High Frequency Oscilloscopes |
Frequency | 26.5GHz |
RF Test Component Type | Blocking Capacitor |
RoHS Compliant | NA |
Blocking Capacitor | Newark Electronics |
Blocking Capacitor, 45MHz - 26.5GHz | Keysight Technologies 11742A | RS Americas |
Where can I find additional details, specifications and documents for a 11742A?
Additional datasheets, footprints and schematics for 11742A are listed on our Part Details page. You can also find images and similar parts to 11742A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11742A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11742A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11742A fall under?
The 11742A is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11742A when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11742A you can contact the distributor directly for product support, shipping queries etc.
Is the 11742A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11742A have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for 11742A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11742A often in real-time on the comparison pages.
What if I can't find stock of 11742A?
You can fill out our help required form which you can use to request a quote for 11742A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.