Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,668.87
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1,668.87
|
7
in stock
|
Buy Now |
Blower Type | BLDC High Voltage |
---|---|
Supply Voltage | 240V |
Current Type | AC |
Fan Frame Size | 149.4mm |
External Depth | 174.5mm |
Flow Rate - Metric | 422.5l/s |
Flow Rate - Imperial | 87cu.ft/min |
Noise Rating | - |
Bearing Type | - |
Power Connection Type | Terminals |
Power Rating | 1.2kW |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 5A |
External Height | 149.4mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outer Diameter | 145mm |
Outlet Outside Diameter | 31.75mm |
Power Consumption | 1.2kW |
Pressure Max | 357mbar |
Type | E |
Where can I find additional details, specifications and documents for a 117415-51?
Additional datasheets, footprints and schematics for 117415-51 are listed on our Part Details page. You can also find images and similar parts to 117415-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117415-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117415-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117415-51 fall under?
The 117415-51 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 117415-51 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117415-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 117415-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 117415-51 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 117415-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117415-51 often in real-time on the comparison pages.
What if I can't find stock of 117415-51?
You can fill out our help required form which you can use to request a quote for 117415-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.