1172C SL005 Alpha Wire Parts by Alpha Wire

MULTICORE 2 22AWG 300V 30.5M

Status: Unknown
Series: 1172C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$43.33
161
in stock
Buy Now
Logo for element14
element14
from US$51.84
115
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.64
108
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.02
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.82
38
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$29.66
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$32.02
9
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.38
3
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$59.02
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 2Core
Wire Gauge 22AWG
Conductor Area CSA 0.34mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Grey
No. of Max Strands x Strand Size 7 x 30AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 4.17mm
Voltage Rating 300V
Product Range 1172C Series
SVHC No SVHC (15-Jan-2019)
Cable UL Style Number UL2576
Operating Temperature Max 75°C
Operating Temperature Min -20°C

Alternative Descriptions

22 AWG 2 core 300V unshielded cable 30m | RS
MULTICORE, 2, 22AWG, 300V, 30.5M | element14
Multiconductor Cable, 2C, 22 AWG, Slate PVC, 1172C Series | Alpha Wire 1172C SL005 | RS Americas
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 300V | Newark Electronics
Wire | Transfer Multisort Elektronik
Alpha Wire 1172C SL005 Command/Control Cable 22AWG 2 Core (30.5m Reel) | Rapid Electronics
Alpha Wire Multicore Cable, YY Unshielded, PVC, 2x 0.34mm², 30m, Grey | Distrelec
Communication and Control Cable 2C 22 AWG Str Tinned Cu | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1172C SL005?

Additional datasheets, footprints and schematics for 1172C SL005 are listed on our Part Details page. You can also find images and similar parts to 1172C SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1172C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1172C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1172C SL005 fall under?

The 1172C SL005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 1172C SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1172C SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1172C SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1172C SL005 have stock available?

Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 1172C SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1172C SL005 often in real-time on the comparison pages.

What if I can't find stock of 1172C SL005?

You can fill out our help required form which you can use to request a quote for 1172C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay