Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Gold |
---|---|
PCB Contact Termination Area Plating Material Thickness | 49.9999µin, 1.27µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Contact Resistance | 8mΩ |
Insulation Resistance | 2000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 50000 |
実装方法 | Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post & Tail Length | .687in, 17.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Post F-Thru 100 C/L Plated Rohs Compliant: Yes |Amp Te Connectivity 117249-2 | Newark Electronics |
Crimp Terminal M Gold Strip | Avnet America |
POST F-THRU 100 C/L PLATED, Board-to-Board Connector Contacts | TE Connectivity 117249-2 | RS Americas |
TE Connectivity POST F-THRU 100 C/L PLATED High Speed / Modular Connectors PIN CONTACT .100GOLD | Distrelec |
Status: | Unknown |
---|---|
Series: | Economate Series |
RoHS: | Unknown |
Product Range | Economate Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Economate Series Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 117249-2?
Additional datasheets, footprints and schematics for 117249-2 are listed on our Part Details page. You can also find images and similar parts to 117249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117249-2 fall under?
The 117249-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 117249-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 117249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 117249-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 117249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117249-2 often in real-time on the comparison pages.
What if I can't find stock of 117249-2?
You can fill out our help required form which you can use to request a quote for 117249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.