No distributors results available
View Full Pricing & Stock ComparisonProduct Range | - |
---|---|
Current Rating | 25A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | - |
Circuit Breaker Mounting | Plug In |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current DC | 400A |
External Depth | 9.8mm |
External Length / Height | 45mm |
External Width | 22mm |
Fuse Current | 25A |
No. of Mechanical Operations | 1000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Voltage Drop @ Rated Current | 150mV |
Where can I find additional details, specifications and documents for a 1170-01-25A?
Additional datasheets, footprints and schematics for 1170-01-25A are listed on our Part Details page. You can also find images and similar parts to 1170-01-25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1170-01-25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1170-01-25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1170-01-25A fall under?
The 1170-01-25A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1170-01-25A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1170-01-25A you can contact the distributor directly for product support, shipping queries etc.
Is the 1170-01-25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1170-01-25A have stock available?
There is no stock from authorised distributors for 1170-01-25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1170-01-25A often in real-time on the comparison pages.
What if I can't find stock of 1170-01-25A?
You can fill out our help required form which you can use to request a quote for 1170-01-25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.