Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.14
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | - |
Circuit Breaker Mounting | Plug In |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current DC | 200A |
External Depth | 9.8mm |
External Length / Height | 45mm |
External Width | 22mm |
Fuse Current | 10A |
No. of Mechanical Operations | 6000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Voltage Drop @ Rated Current | 150mV |
Where can I find additional details, specifications and documents for a 1170-01-10A S?
Additional datasheets, footprints and schematics for 1170-01-10A S are listed on our Part Details page. You can also find images and similar parts to 1170-01-10A S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1170-01-10A S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1170-01-10A S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1170-01-10A S fall under?
The 1170-01-10A S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1170-01-10A S when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1170-01-10A S you can contact the distributor directly for product support, shipping queries etc.
Is the 1170-01-10A S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1170-01-10A S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1170-01-10A S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1170-01-10A S often in real-time on the comparison pages.
What if I can't find stock of 1170-01-10A S?
You can fill out our help required form which you can use to request a quote for 1170-01-10A S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.