Status: | Unknown |
---|---|
Series: | FE5100 Series |
RoHS: | Unknown |
Prices starting from US$0.0341
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0444
|
40,279
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0444
|
12,084
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
5,130
in stock
|
Buy Now | |
Jameco Electronics
from US$1.75
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
167
in stock
|
Buy Now | |
element14
from US$2.60
|
167
in stock
|
Buy Now | |
Farnell
from US$2.34
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$9.18
|
79
in stock
|
Buy Now | |
Future Electronics
from US$0.0457
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now | |
Heilind Electronics Europe
from US$0.0341
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tape Type | Aluminium Foil |
---|---|
Tape Backing Material | Aluminium Foil |
Tape Width - Metric | 50mm |
Tape Width - Imperial | 1.97" |
Tape Length - Metric | 16.5m |
Tape Length - Imperial | 52.49ft |
Tape Colour | Transparent |
Product Range | FE5100 Series |
Colour | Transparent |
Material | Aluminium Foil |
Tape Length | 16.5m |
Tape Width | 50mm |
Aluminum Foil, 1inch x 18 yards, Conduct | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Magnetic Pin |
---|---|
For Use With | FLORA Projects |
Features | Metal Bar with Adhesive Strip & a Plastic Piece with Two Strong Rare-Earth Magnets |
RoHS Compliant | Yes |
Accessory Type:Magnetic Pin | Newark Electronics |
Accessory Type: Magnetic Pin | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1170?
Additional datasheets, footprints and schematics for 1170 are listed on our Part Details page. You can also find images and similar parts to 1170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1170 fall under?
The 1170 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 1170 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1170 you can contact the distributor directly for product support, shipping queries etc.
Is the 1170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1170 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Jameco Electronics and Newark Electronics have stock available or on a lead time for 1170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1170 often in real-time on the comparison pages.
What if I can't find stock of 1170?
You can fill out our help required form which you can use to request a quote for 1170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.