Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
30,513
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
30,513
in stock
|
Buy Now | |
element14
from US$0.06
|
30,513
in stock
|
Buy Now | |
Future Electronics
from US$0.0374
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
1,500
in stock
|
Buy Now | |
Sager
from US$0.05
|
350
in stock
|
Buy Now | |
Distrelec
from US$16.78
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.44
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Carlton-Bates
from US$55.69
|
-
|
Buy Now |
Product Range | - |
---|
Battery Insulator, 50.8Mm X 12.7Mm | Newark Electronics |
BATTERY INSULATOR, 50.8MM X 12.7MM | element14 |
Thick Polyester Film Clear Finish Battery Insulator | Future Electronics |
Battery Insulator, White,1000,AA | Keystone Electronics 117 | RS Americas |
Insulator from AA Roll | Schukat Electronic |
Battery Contacts battery insulator (pull tab) | Sager |
BATTERY INSULATOR PULL TAB | Rutronik |
Insulator | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dremel Milling Cutter 30000 min -1 3.2 mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 117?
Additional datasheets, footprints and schematics for 117 are listed on our Part Details page. You can also find images and similar parts to 117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 117 fall under?
The 117 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 117 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 117 you can contact the distributor directly for product support, shipping queries etc.
Is the 117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 117 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 117 often in real-time on the comparison pages.
What if I can't find stock of 117?
You can fill out our help required form which you can use to request a quote for 117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.