Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.08
Distributor | Stock | ||
---|---|---|---|
element14
from US$14.08
|
-
|
Buy Now |
Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 5m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | White |
Product Range | - |
Cable Length - Imperial | 16ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Mains |
Cable Length | 5m |
IP / NEMA Rating | IP44 |
Lead Length | 5m |
No. of Outlets | 4Outlets |
Power Cord Connector A | Mains Plug Euro |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating VAC | 230V |
Mains Distribution, IP44 | element14 |
Where can I find additional details, specifications and documents for a 1169200?
Additional datasheets, footprints and schematics for 1169200 are listed on our Part Details page. You can also find images and similar parts to 1169200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1169200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1169200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1169200 fall under?
The 1169200 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1169200 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1169200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1169200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1169200 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 1169200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1169200 often in real-time on the comparison pages.
What if I can't find stock of 1169200?
You can fill out our help required form which you can use to request a quote for 1169200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.