Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Schuko |
---|---|
Connector Type B | CEE 7/4 Socket |
Cable Length - Metric | 3m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | White |
Product Range | - |
Cable Length - Imperial | 9.8ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Power |
Cable Length | 3m |
Colour | White |
Conductor Size | 1.5mm² |
Lead Length | 3m |
Power Cord Connector A | Mains Plug Schuko |
Power Cord Connector B | CEE C7 Socket |
Voltage Rating VAC | 230V |
Extension Lead, Schuko, White, 3M | Newark Electronics |
EXTENSION LEAD, SCHUKO, WHITE, 3M | element14 |
Brennenstuhl Extension Cable IP20 PVC DE Type F (CEE 7/4) Plug - DE Type F (CEE 7/3) Socket 3m White | Distrelec |
Where can I find additional details, specifications and documents for a 1168430?
Additional datasheets, footprints and schematics for 1168430 are listed on our Part Details page. You can also find images and similar parts to 1168430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1168430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1168430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1168430 fall under?
The 1168430 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1168430 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1168430 you can contact the distributor directly for product support, shipping queries etc.
Is the 1168430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1168430 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1168430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1168430 often in real-time on the comparison pages.
What if I can't find stock of 1168430?
You can fill out our help required form which you can use to request a quote for 1168430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.