Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Power Splitter |
---|---|
For Use With | Keysight E5061B Network Analyzers & Gain-Phase Analyzers |
Continuous RF Input Power Max | 500mW |
Frequency | 2GHz |
Impedance | 50ohm |
RoHS Compliant | NA |
Power Splitter, DC-2 GHz, BNC, 50 ohm | RS |
Power Splitter | Newark Electronics |
Power Splitter, DC-2 GHz, BNC, 50 ohm | Keysight Technologies 11667L | RS Americas |
Keysight Power Splitter with BNC Connector, DC - 2GHz, 50Ohm 31.75mm Grey | Distrelec |
Where can I find additional details, specifications and documents for a 11667L?
Additional datasheets, footprints and schematics for 11667L are listed on our Part Details page. You can also find images and similar parts to 11667L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11667L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11667L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11667L fall under?
The 11667L is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11667L when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11667L you can contact the distributor directly for product support, shipping queries etc.
Is the 11667L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11667L have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and TestEquity have stock available or on a lead time for 11667L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11667L often in real-time on the comparison pages.
What if I can't find stock of 11667L?
You can fill out our help required form which you can use to request a quote for 11667L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.