Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Power Splitter |
---|---|
For Use With | Keysight Power Monitoring Instruments |
Continuous RF Input Power Max | 500mW |
Frequency | 50GHz |
Impedance | 50ohm |
RF Test Component Type | Power Splitter |
RoHS Compliant | NA |
Power Splitter | Newark Electronics |
Test Accessories | RS Americas |
Where can I find additional details, specifications and documents for a 11667C?
Additional datasheets, footprints and schematics for 11667C are listed on our Part Details page. You can also find images and similar parts to 11667C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11667C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11667C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11667C fall under?
The 11667C is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11667C when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11667C you can contact the distributor directly for product support, shipping queries etc.
Is the 11667C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11667C have stock available?
Authorised distributors including TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for 11667C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11667C often in real-time on the comparison pages.
What if I can't find stock of 11667C?
You can fill out our help required form which you can use to request a quote for 11667C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.