Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,236.53
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1,236.53
|
33
in stock
|
Buy Now |
Blower Type | BLDC High Voltage |
---|---|
Supply Voltage | 120V |
Current Type | AC |
Fan Frame Size | 149.4mm |
External Depth | 132.59mm |
Flow Rate - Metric | 65.03l/s |
Flow Rate - Imperial | 130.51cu.ft/min |
Noise Rating | - |
Bearing Type | - |
Power Connection Type | Terminals |
Power Rating | 250W |
Product Range | - |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 5A |
External Height | 149.4mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Outer Diameter | 145mm |
Outlet Outside Diameter | 44.45mm |
Power Consumption | 250W |
Pressure Max | 67mbar |
Type | M |
Where can I find additional details, specifications and documents for a 116637-53?
Additional datasheets, footprints and schematics for 116637-53 are listed on our Part Details page. You can also find images and similar parts to 116637-53 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 116637-53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 116637-53 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 116637-53 fall under?
The 116637-53 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 116637-53 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 116637-53 you can contact the distributor directly for product support, shipping queries etc.
Is the 116637-53 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 116637-53 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 116637-53.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 116637-53 often in real-time on the comparison pages.
What if I can't find stock of 116637-53?
You can fill out our help required form which you can use to request a quote for 116637-53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.