Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | CEE 7/7 Coupling Socket |
Cable Length - Metric | 5m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 16.4ft |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Power |
Cable Length | 5m |
Colour | Black |
Conductor Size | 1.5mm² |
Lead Length | 5m |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating VAC | 230V |
Power Cord, Black, 5M | Newark Electronics |
EXTENSION LEAD, SCHUKO, BLACK, 5M | element14 |
The brennenstuhl extension cable consists of a high-quality plastic casing and has a child protection, which is ideal for home use. This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 1165440?
Additional datasheets, footprints and schematics for 1165440 are listed on our Part Details page. You can also find images and similar parts to 1165440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1165440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1165440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1165440 fall under?
The 1165440 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1165440 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1165440 you can contact the distributor directly for product support, shipping queries etc.
Is the 1165440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1165440 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1165440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1165440 often in real-time on the comparison pages.
What if I can't find stock of 1165440?
You can fill out our help required form which you can use to request a quote for 1165440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.