Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M12 |
Material | Brass |
Locknut Plating | Nickel |
Thickness | 2.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Locknut |
Body Plating | Nickel |
Nut | Transfer Multisort Elektronik |
LOCKNUT, BRASS, M12, PK100 | Farnell |
Mutter M12x1,5 6-kt. | Boersig |
Where can I find additional details, specifications and documents for a 1161120050?
Additional datasheets, footprints and schematics for 1161120050 are listed on our Part Details page. You can also find images and similar parts to 1161120050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1161120050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1161120050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1161120050 fall under?
The 1161120050 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1161120050 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1161120050 you can contact the distributor directly for product support, shipping queries etc.
Is the 1161120050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1161120050 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Boersig have stock available or on a lead time for 1161120050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1161120050 often in real-time on the comparison pages.
What if I can't find stock of 1161120050?
You can fill out our help required form which you can use to request a quote for 1161120050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.